Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
| Harrington Hoists, Inc. | |
|---|---|
| Product Category | Hoists |
| Product Number | RH10U-33S4L-4 |
| Product Name | RH Electric Wire Rope Hoist |
| Features | Brake |
| Mounting | Trolley |
| Load Hook | Single |
| Unit Weight | 2811.0 lbs (1274.8 kg) |
| Type | Spur |