Harrington Hoists, Inc. RH Electric Wire Rope Hoist RH08D-23S3M-4

Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet
Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH Electric Wire Rope Hoist - RH08D-23S3M-4 - Harrington Hoists, Inc.
Manheim, PA, USA
RH Electric Wire Rope Hoist
RH08D-23S3M-4
RH Electric Wire Rope Hoist RH08D-23S3M-4
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number RH08D-23S3M-4
Product Name RH Electric Wire Rope Hoist
Features Brake
Mounting Base/Lug; Deck/Base
Load Hook Single
Unit Weight 1190.0 lbs (539.7 kg)
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Chain Block POWERTEX PCB-S2 with electrogalvanized chain WLL ton 1 - 500100101500670 - Certex UK
Specs
Unit Weight 72.1 lbs (32.7 kg)
Load Capacity 2205 lbs (1000 kg)
Line Type Chain
View Details
Hydraulic Hoist - 25 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 1282.0 lbs (581.4 kg)
View Details