Harrington Hoists, Inc. RH Electric Wire Rope Hoist RH05S-92D4J-4

Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet
Description
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH Electric Wire Rope Hoist - RH05S-92D4J-4 - Harrington Hoists, Inc.
Manheim, PA, USA
RH Electric Wire Rope Hoist
RH05S-92D4J-4
RH Electric Wire Rope Hoist RH05S-92D4J-4
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable, these wire rope models are ideal for use in three phase, heavy-duty service applications.

Supplier's Site Datasheet

Technical Specifications

  Harrington Hoists, Inc.
Product Category Hoists
Product Number RH05S-92D4J-4
Product Name RH Electric Wire Rope Hoist
Features Brake
Mounting Trolley
Load Hook Single
Unit Weight 1543.0 lbs (699.8 kg)
Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hydraulic Monorail Hoist - EH 75-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Type Hydraulic
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 6.3 - 500500630300880 - Certex UK
Specs
Unit Weight 68.8 lbs (31.2 kg)
Load Capacity 13889 lbs (6299 kg)
Line Type Chain
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details