Kistler Group DTI Inertial Measurement Unit (IMU) DTI5002A06

Description
The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type DTI307.3. All components are combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top. • 6-axis sensor (acceleration and angular rate in the three coordinate directions) • 4-pole anti-aliasing filter, 4 kHz cut-off frequency • Sampling rate 20 kHz • Sampling ADC with 16 bits resolution • Shunt stimulation of all axes • DTI bus connection
Datasheet
Description
The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type DTI307.3. All components are combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top. • 6-axis sensor (acceleration and angular rate in the three coordinate directions) • 4-pole anti-aliasing filter, 4 kHz cut-off frequency • Sampling rate 20 kHz • Sampling ADC with 16 bits resolution • Shunt stimulation of all axes • DTI bus connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DTI Inertial Measurement Unit (IMU) - DTI5002A06 - Kistler Group
Novi, MI, United States
DTI Inertial Measurement Unit (IMU)
DTI5002A06
DTI Inertial Measurement Unit (IMU) DTI5002A06
The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type DTI307.3. All components are combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top. • 6-axis sensor (acceleration and angular rate in the three coordinate directions) • 4-pole anti-aliasing filter, 4 kHz cut-off frequency • Sampling rate 20 kHz • Sampling ADC with 16 bits resolution • Shunt stimulation of all axes • DTI bus connection

The IMU (inertial measurement unit) Type DTI5002A06 of the DTI technology is designed to measure linear acceleration and angular rate in all three orthogonal directions. Therefore the unit consist of 3 accelerometers, 3 angular rate sensors and 2 triaxial DiMods Type DTI307.3. All components are combined in one housing and only one 4 wire cable leads to the connector. All sensor data are transferred to the data recorder via one RS-485 bus line. The sensor housing provides the possibility (mounting pattern) to screw three tilt sensors on top.

• 6-axis sensor (acceleration and angular rate in the three coordinate directions)

• 4-pole anti-aliasing filter, 4 kHz cut-off frequency

• Sampling rate 20 kHz

• Sampling ADC with 16 bits resolution

• Shunt stimulation of all axes

• DTI bus connection

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number DTI5002A06
Product Name DTI Inertial Measurement Unit (IMU)
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Acceleration -1500 to 1500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20010108-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details