Kistler Group 1-Component Press Force Sensor 9383A

Description
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.
Datasheet
Description
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Press Force Sensor - 9383A - Kistler Group
Novi, MI, United States
1-Component Press Force Sensor
9383A
1-Component Press Force Sensor 9383A
These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.

These press force sensors are based on the piezoelectric meas uring principle. The force acting on the quartz element generates at the output of the sensor a proportional electric charge, which is converted by the series-connected measuring amplifier (such as ICAM Type 5073A...) into a process signal suitable for evaluation (typically 0 ...10 V). Depending on the utilized type of sensor, tension forces of up to 16 % of the compression force range can also be measured. Although uncalibrated, these ranges are often used for detecting tool withdrawal forces, for example after press-fit processes.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9383A
Product Name 1-Component Press Force Sensor
Force Rating 67440 lbs (30585 kg)
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Metric Universal Load Cells - FL50UM - Strainsert
Specs
Force Rating 50130 lbs (22735 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force sensor, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - MR02-2000 - Mark-10 Corporation
Specs
Force Rating 2248 lbs (1020 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details