Kistler Group 3-Component Force Sensor 9367C

Description
The 3-component force sensor is mounted under preload between two plates and can therefore measure both tensile and compression forces in all directions. In accordance with the piezoelectric principle, a force produces a proportional electric charge. This is conducted via an electrode to the appropriate connector. The simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements. The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This guarantees accurate assignment and centering of the connector pins and sockets before connection. The plug connection is protected against rotation. After correct installation, the sensor is ready to use immediately without recalibration. Quartz 3-component force links allow simple, direct and very precise measurements.
Datasheet
Description
The 3-component force sensor is mounted under preload between two plates and can therefore measure both tensile and compression forces in all directions. In accordance with the piezoelectric principle, a force produces a proportional electric charge. This is conducted via an electrode to the appropriate connector. The simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements. The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This guarantees accurate assignment and centering of the connector pins and sockets before connection. The plug connection is protected against rotation. After correct installation, the sensor is ready to use immediately without recalibration. Quartz 3-component force links allow simple, direct and very precise measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Component Force Sensor - 9367C - Kistler Group
Novi, MI, United States
3-Component Force Sensor
9367C
3-Component Force Sensor 9367C
The 3-component force sensor is mounted under preload between two plates and can therefore measure both tensile and compression forces in all directions. In accordance with the piezoelectric principle, a force produces a proportional electric charge. This is conducted via an electrode to the appropriate connector. The simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements. The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This guarantees accurate assignment and centering of the connector pins and sockets before connection. The plug connection is protected against rotation. After correct installation, the sensor is ready to use immediately without recalibration. Quartz 3-component force links allow simple, direct and very precise measurements.

The 3-component force sensor is mounted under preload between two plates and can therefore measure both tensile and compression forces in all directions. In accordance with the piezoelectric principle, a force produces a proportional electric charge. This is conducted via an electrode to the appropriate connector. The simple and vibration-resistant design of the force link is very rigid resulting in a high natural frequency, which is a requirement for highly dynamic force measurements.

The 3-pole connector V3 neg. (design protected) is provided with a positioning aid. This guarantees accurate assignment and centering of the connector pins and sockets before connection. The plug connection is protected against rotation. After correct installation, the sensor is ready to use immediately without recalibration. Quartz 3-component force links allow simple, direct and very precise measurements.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9367C
Product Name 3-Component Force Sensor
Force Rating 13488 lbs (6117 kg)
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details
Force Sensors - EFN32-1N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 606590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-300N-E2-K1-G1 - KZ-011-0400-300N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers