Kistler Group 1-Component Force Sensor 9147B

Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet
Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Force Sensor - 9147B - Kistler Group
Novi, MI, United States
1-Component Force Sensor
9147B
1-Component Force Sensor 9147B
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages:

• Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload

• Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required

• Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9147B
Product Name 1-Component Force Sensor
Force Rating 1798 lbs (816 kg)
Force Measured Shear
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW16AC3/300kg - 1-PW16AC3/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-200KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details