Kistler Group 1-Component Force Sensor Kit 9134CA

Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet
Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Force Sensor Kit - 9134CA - Kistler Group
Novi, MI, United States
1-Component Force Sensor Kit
9134CA
1-Component Force Sensor Kit 9134CA
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages:

• Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload

• Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required

• Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9134CA
Product Name 1-Component Force Sensor Kit
Force Rating 5845 lbs (2651 kg)
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fatigue Rated Universal Load Cells - FFL(270/±180)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Digital load cell RS485 - 1-FIT5AEB3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Model RM Tension Load Cell - SLC-RM030000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details