Compact Multi-Component Dynamometer up to 500 N
With an exceptionally low threshold, and high sensitivity, the new MicroDyn enables the measurement of incredibly small loads, and so it provides the ideal solution for micro machining processes. Highly dynamic forces can be captured with great accuracy thanks to all three axes (x,y,z) all having a resonance of over 15 kHz. In addition to this, centrally, torque (Mz) measurements can also be calculated. The dynamometer is easy to mount on the machine, using a standard magnetic plate or with M4 screws. Similarly, the workpiece can be easily be positioned on the dynamometer top plate via an array of M4 bores and tapped holes.
| Kistler Group | |
|---|---|
| Product Category | Traction and Tension Dynamometers |
| Product Number | 9109AA |
| Product Name | MicroDyn - The Smallest Dynamometer in the World |