Kistler Group 1-Component Force Sensor 9011C

Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet
Description
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Component Force Sensor - 9011C - Kistler Group
Novi, MI, United States
1-Component Force Sensor
9011C
1-Component Force Sensor 9011C
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required • Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the same for all load washers. This has three unique advantages:

• Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload

• Similarly a sensor with a large range can be chosen when the highest possible rigidity (small deformation) is required

• Several sensors can be connected electrically in parallel to a single charge amplifier whose output signal corresponds to the sum of all forces acting

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Force and Load Sensors
Product Number 9011C
Product Name 1-Component Force Sensor
Force Rating 3372 lbs (1529 kg)
Force Measured Tension; Compression
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Sensors - EXFL-1KN-C20001 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 432227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.4409 to 2.2 lbs (0.2000 to 0.9998 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G1 - KZ-011-0400-200N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers