Kistler Group Triaxial Accelerometer 8792A

Description
The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three mutually perpendicular axes: X, Y and Z. Kistler’s K-Shear design provides a wide operating frequency range along with extremely low sensitivity to thermal transients, base strain and transverse acceleration. Quartz sensing crystals ensure the long-term stability not achievable with other sensing materials. Three Piezotron ® microelectronic circuits convert the charge signal from each quartz element into a usable high level voltage signal at a low impedance output allowing the use of low cost cables. An advantage of the low impedance output is the ability to drive long cable lengths with low-noise susceptibility. The welded, stainless steel construction is hermetically seals the accelerometer when subjected to adverse environments and the ground isolated base design eliminates ground loops.
Datasheet
Description
The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three mutually perpendicular axes: X, Y and Z. Kistler’s K-Shear design provides a wide operating frequency range along with extremely low sensitivity to thermal transients, base strain and transverse acceleration. Quartz sensing crystals ensure the long-term stability not achievable with other sensing materials. Three Piezotron ® microelectronic circuits convert the charge signal from each quartz element into a usable high level voltage signal at a low impedance output allowing the use of low cost cables. An advantage of the low impedance output is the ability to drive long cable lengths with low-noise susceptibility. The welded, stainless steel construction is hermetically seals the accelerometer when subjected to adverse environments and the ground isolated base design eliminates ground loops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Accelerometer - 8792A - Kistler Group
Novi, MI, United States
Triaxial Accelerometer
8792A
Triaxial Accelerometer 8792A
The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three mutually perpendicular axes: X, Y and Z. Kistler’s K-Shear design provides a wide operating frequency range along with extremely low sensitivity to thermal transients, base strain and transverse acceleration. Quartz sensing crystals ensure the long-term stability not achievable with other sensing materials. Three Piezotron ® microelectronic circuits convert the charge signal from each quartz element into a usable high level voltage signal at a low impedance output allowing the use of low cost cables. An advantage of the low impedance output is the ability to drive long cable lengths with low-noise susceptibility. The welded, stainless steel construction is hermetically seals the accelerometer when subjected to adverse environments and the ground isolated base design eliminates ground loops.

The quartz shear triaxial accelerometers Type 8792A... are rugged, low impedance voltage mode sensors. They are available in four ranges from 25 ... 500 g with sensitivities from 10 ... 200 mV/g. This triaxial design allows simultaneous shock and vibration measurements in three mutually perpendicular axes: X, Y and Z. Kistler’s K-Shear design provides a wide operating frequency range along with extremely low sensitivity to thermal transients, base strain and transverse acceleration. Quartz sensing crystals ensure the long-term stability not achievable with other sensing materials. Three Piezotron ® microelectronic circuits convert the charge signal from each quartz element into a usable high level voltage signal at a low impedance output allowing the use of low cost cables. An advantage of the low impedance output is the ability to drive long cable lengths with low-noise susceptibility.

The welded, stainless steel construction is hermetically seals the accelerometer when subjected to adverse environments and the ground isolated base design eliminates ground loops.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8792A
Product Name Triaxial Accelerometer
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products