Kistler Group Shear Multipurpose Accelerometer 8774B

Description
Types 8774B... and 8776B... are low impedance, voltage mode accelerometers designed for vibration measurement in single or multi-channel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components are carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing up to full IP68/10 bars integral cable option. A low impedance, voltage output is provided by the internal electronic impedance converter. This output allows for the use of an inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power this accelerometer with one of Kistler’s couplers, signal conditioners or from any voltage mode piezoelectric sensor supply.
Datasheet
Description
Types 8774B... and 8776B... are low impedance, voltage mode accelerometers designed for vibration measurement in single or multi-channel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components are carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing up to full IP68/10 bars integral cable option. A low impedance, voltage output is provided by the internal electronic impedance converter. This output allows for the use of an inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power this accelerometer with one of Kistler’s couplers, signal conditioners or from any voltage mode piezoelectric sensor supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Multipurpose Accelerometer - 8774B - Kistler Group
Novi, MI, United States
Shear Multipurpose Accelerometer
8774B
Shear Multipurpose Accelerometer 8774B
Types 8774B... and 8776B... are low impedance, voltage mode accelerometers designed for vibration measurement in single or multi-channel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components are carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing up to full IP68/10 bars integral cable option. A low impedance, voltage output is provided by the internal electronic impedance converter. This output allows for the use of an inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power this accelerometer with one of Kistler’s couplers, signal conditioners or from any voltage mode piezoelectric sensor supply.

Types 8774B... and 8776B... are low impedance, voltage mode accelerometers designed for vibration measurement in single or multi-channel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components are carefully designed to provide the level of performance most often required in general purpose vibration measurements. Kistler’s shear technology assures high immunity to base strain, thermal transients and transverse accelerations. Other outstanding features include high frequency response, lightweight and hermetic sealing up to full IP68/10 bars integral cable option. A low impedance, voltage output is provided by the internal electronic impedance converter. This output allows for the use of an inexpensive coaxial cable, while providing high noise immunity and insensitivity to cable motion. Power this accelerometer with one of Kistler’s couplers, signal conditioners or from any voltage mode piezoelectric sensor supply.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8774B
Product Name Shear Multipurpose Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details