Kistler Group Ceramic/Quartz Impedance Head 8770A

Description
A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the acquisition of Driving Point (DP) data with optimal spatial and temporal coincidence. During modal test studies, the importance of DP data is paramount since any error effects the scaled mode shapes directly. The required impedance transfer function can now be easily and accurately derived from the measurements made by this unique impedance head sensor. The Type 8770A..., by construction, has negligible strain sensitivity which allows measurements on extremely flexible structures. Both acceleration and force sensitivities are unaffected by mounting torque or mass loading. The built-in high sensitivity, low noise and high stiffness features minimize force input requirements while still achieving accurate results. In many situations this is ideal since imposed stresses can be minimized and test fatigue can be ignored.
Datasheet
Description
A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the acquisition of Driving Point (DP) data with optimal spatial and temporal coincidence. During modal test studies, the importance of DP data is paramount since any error effects the scaled mode shapes directly. The required impedance transfer function can now be easily and accurately derived from the measurements made by this unique impedance head sensor. The Type 8770A..., by construction, has negligible strain sensitivity which allows measurements on extremely flexible structures. Both acceleration and force sensitivities are unaffected by mounting torque or mass loading. The built-in high sensitivity, low noise and high stiffness features minimize force input requirements while still achieving accurate results. In many situations this is ideal since imposed stresses can be minimized and test fatigue can be ignored.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic/Quartz Impedance Head - 8770A - Kistler Group
Novi, MI, United States
Ceramic/Quartz Impedance Head
8770A
Ceramic/Quartz Impedance Head 8770A
A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the acquisition of Driving Point (DP) data with optimal spatial and temporal coincidence. During modal test studies, the importance of DP data is paramount since any error effects the scaled mode shapes directly. The required impedance transfer function can now be easily and accurately derived from the measurements made by this unique impedance head sensor. The Type 8770A..., by construction, has negligible strain sensitivity which allows measurements on extremely flexible structures. Both acceleration and force sensitivities are unaffected by mounting torque or mass loading. The built-in high sensitivity, low noise and high stiffness features minimize force input requirements while still achieving accurate results. In many situations this is ideal since imposed stresses can be minimized and test fatigue can be ignored.

A unique sensing element construction optimizes the capabilities of this sensor. The result is a device which yields simultaneous dynamic acceleration and force measurements from exactly the same location on a test structure. Internal crystal isolation and tuned channel phase matching allows for the acquisition of Driving Point (DP) data with optimal spatial and temporal coincidence. During modal test studies, the importance of DP data is paramount since any error effects the scaled mode shapes directly. The required impedance transfer function can now be easily and accurately derived from the measurements made by this unique impedance head sensor.

The Type 8770A..., by construction, has negligible strain sensitivity which allows measurements on extremely flexible structures. Both acceleration and force sensitivities are unaffected by mounting torque or mass loading. The built-in high sensitivity, low noise and high stiffness features minimize force input requirements while still achieving accurate results. In many situations this is ideal since imposed stresses can be minimized and test fatigue can be ignored.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8770A
Product Name Ceramic/Quartz Impedance Head
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007388-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details