Kistler Group Shear Miniature Triaxial Accelerometer 8763B

Description
Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium construction provides a lightweight hermetic housing. The miniature 4 pin ceramic insulated connector provides long-term stability over the operating temperature range. An integral silicone cable variant is available for application of underwater vibration testing at up to 10 bars [150 psi]. In addition to adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis. See PiezoStar ® triaxial Type 8766A... for high temperature 165 °C [+330 °F] and other frequency response options.
Datasheet
Description
Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium construction provides a lightweight hermetic housing. The miniature 4 pin ceramic insulated connector provides long-term stability over the operating temperature range. An integral silicone cable variant is available for application of underwater vibration testing at up to 10 bars [150 psi]. In addition to adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis. See PiezoStar ® triaxial Type 8766A... for high temperature 165 °C [+330 °F] and other frequency response options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Miniature Triaxial Accelerometer - 8763B - Kistler Group
Novi, MI, United States
Shear Miniature Triaxial Accelerometer
8763B
Shear Miniature Triaxial Accelerometer 8763B
Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium construction provides a lightweight hermetic housing. The miniature 4 pin ceramic insulated connector provides long-term stability over the operating temperature range. An integral silicone cable variant is available for application of underwater vibration testing at up to 10 bars [150 psi]. In addition to adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis. See PiezoStar ® triaxial Type 8766A... for high temperature 165 °C [+330 °F] and other frequency response options.

Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z.

Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium construction provides a lightweight hermetic housing. The miniature 4 pin ceramic insulated connector provides long-term stability over the operating temperature range. An integral silicone cable variant is available for application of underwater vibration testing at up to 10 bars [150 psi]. In addition to adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis. See PiezoStar ® triaxial Type 8766A... for high temperature 165 °C [+330 °F] and other frequency response options.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8763B
Product Name Shear Miniature Triaxial Accelerometer
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details