Kistler Group Shear Triaxial Accelerometer 8762A

Description
The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a wide operating frequency range. The lightweight, aluminum housing is epoxy sealed and hard anodized coated to provide ground isolation. Each of the three sensing elements is internally connected to a microelectronic circuit that converts the charge from the ceramic piezoelectric elements into a useable high level voltage signal at a low impedance output. The Type 8762A... accelerometer series will operate directly from the internal power source found in most FFT analyzers; from several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.
Datasheet
Description
The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a wide operating frequency range. The lightweight, aluminum housing is epoxy sealed and hard anodized coated to provide ground isolation. Each of the three sensing elements is internally connected to a microelectronic circuit that converts the charge from the ceramic piezoelectric elements into a useable high level voltage signal at a low impedance output. The Type 8762A... accelerometer series will operate directly from the internal power source found in most FFT analyzers; from several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shear Triaxial Accelerometer - 8762A - Kistler Group
Novi, MI, United States
Shear Triaxial Accelerometer
8762A
Shear Triaxial Accelerometer 8762A
The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a wide operating frequency range. The lightweight, aluminum housing is epoxy sealed and hard anodized coated to provide ground isolation. Each of the three sensing elements is internally connected to a microelectronic circuit that converts the charge from the ceramic piezoelectric elements into a useable high level voltage signal at a low impedance output. The Type 8762A... accelerometer series will operate directly from the internal power source found in most FFT analyzers; from several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.

The Type 8762A... accelerometer is a unique annular, shear sensor element that features extremely low thermal transient response, a high immunity to base strain, and transverse acceleration. An advanced hybrid charge amplifier design provides out standing phase response, as well as a wide operating frequency range. The lightweight, aluminum housing is epoxy sealed and hard anodized coated to provide ground isolation.

Each of the three sensing elements is internally connected to a microelectronic circuit that converts the charge from the ceramic piezoelectric elements into a useable high level voltage signal at a low impedance output. The Type 8762A... accelerometer series will operate directly from the internal power source found in most FFT analyzers; from several Kistler Piezotron ® power supply couplers or any industry standard IEPE (Integrated Electronic Piezo-Electric) compatible power source.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8762A
Product Name Shear Triaxial Accelerometer
Measurement Axes Triaxial
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details