Kistler Group Shock Accelerometer 8743A

Description
The sensing element contained within this shock accelerometer series features a unique, shear mode, four quartz crystal configuration combined with an annular pre-load sleeve and seismic mass. The element design provides a high 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation, virtually eliminated. These shock sensors exhibit insensitivity to thermal transients with extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds a valuable performance benefit because quartz will not depolarize if exposed to high shock. The case isolated option uses a patented technique that ensures high resonant frequency while providing electrical isolation. An internal microelectronic Piezotron signal conditioning circuit converts the charge developed in the quartz element, as a result of the accelerometer being subjected to shock, into a useable high level voltage output signal at a low impedance level. The low impedance output provides high immunity to noise and insensitivity to cable motion.
Datasheet
Description
The sensing element contained within this shock accelerometer series features a unique, shear mode, four quartz crystal configuration combined with an annular pre-load sleeve and seismic mass. The element design provides a high 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation, virtually eliminated. These shock sensors exhibit insensitivity to thermal transients with extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds a valuable performance benefit because quartz will not depolarize if exposed to high shock. The case isolated option uses a patented technique that ensures high resonant frequency while providing electrical isolation. An internal microelectronic Piezotron signal conditioning circuit converts the charge developed in the quartz element, as a result of the accelerometer being subjected to shock, into a useable high level voltage output signal at a low impedance level. The low impedance output provides high immunity to noise and insensitivity to cable motion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Accelerometer - 8743A - Kistler Group
Novi, MI, United States
Shock Accelerometer
8743A
Shock Accelerometer 8743A
The sensing element contained within this shock accelerometer series features a unique, shear mode, four quartz crystal configuration combined with an annular pre-load sleeve and seismic mass. The element design provides a high 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation, virtually eliminated. These shock sensors exhibit insensitivity to thermal transients with extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds a valuable performance benefit because quartz will not depolarize if exposed to high shock. The case isolated option uses a patented technique that ensures high resonant frequency while providing electrical isolation. An internal microelectronic Piezotron signal conditioning circuit converts the charge developed in the quartz element, as a result of the accelerometer being subjected to shock, into a useable high level voltage output signal at a low impedance level. The low impedance output provides high immunity to noise and insensitivity to cable motion.

The sensing element contained within this shock accelerometer series features a unique, shear mode, four quartz crystal configuration combined with an annular pre-load sleeve and seismic mass. The element design provides a high 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation, virtually eliminated.

These shock sensors exhibit insensitivity to thermal transients with extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds a valuable performance benefit because quartz will not depolarize if exposed to high shock. The case isolated option uses a patented technique that ensures high resonant frequency while providing electrical isolation. An internal microelectronic Piezotron signal conditioning circuit converts the charge developed in the quartz element, as a result of the accelerometer being subjected to shock, into a useable high level voltage output signal at a low impedance level. The low impedance output provides high immunity to noise and insensitivity to cable motion.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8743A
Product Name Shock Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Vibration Sensors - 10215643-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details