Kistler Group Shock Accelerometer 8742A

Description
The sensing element contained within this shock accelerometer series features a unique, shear mode four quartz crystal configuration combined with an annular preload sleeve and seismic mass. The element design provides over 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation virtually eliminated. These shock sensors exhibit insensitivity to thermal transients, and have extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds another performance benefit in that quartz will not depolarize if exposed to high shock. Poor connector pin continuity resulting from an applied shock can momentarily interrupt a measured event. To ensure reliable shock measurements, Type 8742A... accelerometer contains an improved spring insert made of a gold plated Beryllium-Copper. Beryllium Copper provides the elastic physical properties that promote positive contact and resists aging.
Datasheet
Description
The sensing element contained within this shock accelerometer series features a unique, shear mode four quartz crystal configuration combined with an annular preload sleeve and seismic mass. The element design provides over 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation virtually eliminated. These shock sensors exhibit insensitivity to thermal transients, and have extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds another performance benefit in that quartz will not depolarize if exposed to high shock. Poor connector pin continuity resulting from an applied shock can momentarily interrupt a measured event. To ensure reliable shock measurements, Type 8742A... accelerometer contains an improved spring insert made of a gold plated Beryllium-Copper. Beryllium Copper provides the elastic physical properties that promote positive contact and resists aging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock Accelerometer - 8742A - Kistler Group
Novi, MI, United States
Shock Accelerometer
8742A
Shock Accelerometer 8742A
The sensing element contained within this shock accelerometer series features a unique, shear mode four quartz crystal configuration combined with an annular preload sleeve and seismic mass. The element design provides over 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation virtually eliminated. These shock sensors exhibit insensitivity to thermal transients, and have extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds another performance benefit in that quartz will not depolarize if exposed to high shock. Poor connector pin continuity resulting from an applied shock can momentarily interrupt a measured event. To ensure reliable shock measurements, Type 8742A... accelerometer contains an improved spring insert made of a gold plated Beryllium-Copper. Beryllium Copper provides the elastic physical properties that promote positive contact and resists aging.

The sensing element contained within this shock accelerometer series features a unique, shear mode four quartz crystal configuration combined with an annular preload sleeve and seismic mass. The element design provides over 100 kHz resonance frequency ensuring accurate measurement of high speed events with zero shift and internal amplifier saturation virtually eliminated. These shock sensors exhibit insensitivity to thermal transients, and have extremely low transverse and base strain sensitivity. Using quartz as the sensing material adds another performance benefit in that quartz will not depolarize if exposed to high shock.

Poor connector pin continuity resulting from an applied shock can momentarily interrupt a measured event. To ensure reliable shock measurements, Type 8742A... accelerometer contains an improved spring insert made of a gold plated Beryllium-Copper. Beryllium Copper provides the elastic physical properties that promote positive contact and resists aging.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8742A
Product Name Shock Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20018421-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 2000 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details