Kistler Group Miniature Accelerometer 8730A

Description
The light weight, Type 8730A... accelerometer series uses Kistler’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Housed in a hermetically sealed titanium case, the quartz sensing elements afford excellent long-term stability that ensures repeatable and accurate measurements. The standard Type 8730A... and the low temperature 8730A500M8 accelerometer weighs only 1,9 grams while the M1 version which is slightly larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low impedance output. The low impedance output provides high immunity to noise and insensitivity to cable motion. Kistler’s design allows the use of rugged, low cost coaxial cable between the accelerometer and power/readout equipment. Where minimum cable and connector weight are desirable, Type 1761B... general purpose cable is recommended
Datasheet
Description
The light weight, Type 8730A... accelerometer series uses Kistler’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Housed in a hermetically sealed titanium case, the quartz sensing elements afford excellent long-term stability that ensures repeatable and accurate measurements. The standard Type 8730A... and the low temperature 8730A500M8 accelerometer weighs only 1,9 grams while the M1 version which is slightly larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low impedance output. The low impedance output provides high immunity to noise and insensitivity to cable motion. Kistler’s design allows the use of rugged, low cost coaxial cable between the accelerometer and power/readout equipment. Where minimum cable and connector weight are desirable, Type 1761B... general purpose cable is recommended
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Accelerometer - 8730A - Kistler Group
Novi, MI, United States
Miniature Accelerometer
8730A
Miniature Accelerometer 8730A
The light weight, Type 8730A... accelerometer series uses Kistler’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Housed in a hermetically sealed titanium case, the quartz sensing elements afford excellent long-term stability that ensures repeatable and accurate measurements. The standard Type 8730A... and the low temperature 8730A500M8 accelerometer weighs only 1,9 grams while the M1 version which is slightly larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low impedance output. The low impedance output provides high immunity to noise and insensitivity to cable motion. Kistler’s design allows the use of rugged, low cost coaxial cable between the accelerometer and power/readout equipment. Where minimum cable and connector weight are desirable, Type 1761B... general purpose cable is recommended

The light weight, Type 8730A... accelerometer series uses Kistler’s uniquely designed K-Shear quartz sensing element. Operating in the shear mode with precisely cut quartz plates, allows the accelerometers to exhibit ultra low sensitivity to thermal transients, base strain and transverse motion. Housed in a hermetically sealed titanium case, the quartz sensing elements afford excellent long-term stability that ensures repeatable and accurate measurements.

The standard Type 8730A... and the low temperature 8730A500M8 accelerometer weighs only 1,9 grams while the M1 version which is slightly larger and "off-ground" weighs 2,5 grams. Internal microelectronic Piezotron ® signal conditioning circuit converts the charge developed in the quartz element as a result of the accelerometer being subjected to a vibration, into a useable high level voltage signal at a low impedance output. The low impedance output provides high immunity to noise and insensitivity to cable motion. Kistler’s design allows the use of rugged, low cost coaxial cable between the accelerometer and power/readout equipment. Where minimum cable and connector weight are desirable, Type 1761B... general purpose cable is recommended

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8730A
Product Name Miniature Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 10204316-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10000 g
Frequency Range 0.0 to 10000 Hz
View Details