Kistler Group Lightweight Accelerometer 8715A/B

Description
The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [–65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ºC [–0.006 %/ºF], low base strain and low transverse sensitivity to minimize measurement errors. An internal Piezotron impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. PiezoStar accelerometers provide excellent long term stability and repeatability. The accelerometer is ground isolated and has a hermetically sealed titanium housing.
Datasheet
Description
The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [–65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ºC [–0.006 %/ºF], low base strain and low transverse sensitivity to minimize measurement errors. An internal Piezotron impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. PiezoStar accelerometers provide excellent long term stability and repeatability. The accelerometer is ground isolated and has a hermetically sealed titanium housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Accelerometer - 8715A/B - Kistler Group
Novi, MI, United States
Lightweight Accelerometer
8715A/B
Lightweight Accelerometer 8715A/B
The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [–65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ºC [–0.006 %/ºF], low base strain and low transverse sensitivity to minimize measurement errors. An internal Piezotron impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. PiezoStar accelerometers provide excellent long term stability and repeatability. The accelerometer is ground isolated and has a hermetically sealed titanium housing.

The Type 8715A... side connector accelerometer utilizes Kistler's unique PiezoStar seismic element. Operating at –55 ... 165 ºC [–65 ... 330 ºF], this unique element provides a wide operating frequency, ultra-low temperature coefficient of sensitivity of –0.01 %/ºC [–0.006 %/ºF], low base strain and low transverse sensitivity to minimize measurement errors.

An internal Piezotron impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. PiezoStar accelerometers provide excellent long term stability and repeatability. The accelerometer is ground isolated and has a hermetically sealed titanium housing.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8715A/B
Product Name Lightweight Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Accelerometers - SDI 1522 - Silicon Designs, Inc.
Specs
Sensor Technology MEMS
Device Category Sensor / Transducer; SMA Chip
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20007019-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details
Miniature Accelerometer - 3220M27 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details