The Type 8714B... utilizes a ceramic annular shear seismic element, Piezotron ® impedance converter and center hole hermetic housing with a hard anodized aluminum base and insulated mounting screw. The connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been carefully designed to provide a high level of performance and low mass. Kistler’s shear technology ensures high immunity to base strain, thermal transients and transverse accelerations. Other features include extended high frequency response, low profile, low mass, ground isolation and hermetic sealing.
| Kistler Group | |
|---|---|
| Product Category | Accelerometers |
| Product Number | 8714B |
| Product Name | Shear Accelerometer |
| Measurement Axes | Single |
| Sensor Technology | Piezoelectric |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Stud/Bolt |