Kistler Group Cryo & High Temperature Accelerometer 8703A

Description
The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates from –55 ... 165 °C and exhibits low thermal sensitivity low base strain and low transverse sensitivity minimizing measurement errors. An internal Piezotron ® impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. In addition to the ultra-low thermal sensitivity, PiezoStar accelerometers provide excellent long-term stability and repeatability. The accelerometer family is available in ground isolated versions (indicated with M1 suffix). All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.
Datasheet
Description
The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates from –55 ... 165 °C and exhibits low thermal sensitivity low base strain and low transverse sensitivity minimizing measurement errors. An internal Piezotron ® impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. In addition to the ultra-low thermal sensitivity, PiezoStar accelerometers provide excellent long-term stability and repeatability. The accelerometer family is available in ground isolated versions (indicated with M1 suffix). All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cryo & High Temperature Accelerometer - 8703A - Kistler Group
Novi, MI, United States
Cryo & High Temperature Accelerometer
8703A
Cryo & High Temperature Accelerometer 8703A
The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C. The accelerometer family operates from –55 ... 165 °C and exhibits low thermal sensitivity low base strain and low transverse sensitivity minimizing measurement errors. An internal Piezotron ® impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. In addition to the ultra-low thermal sensitivity, PiezoStar accelerometers provide excellent long-term stability and repeatability. The accelerometer family is available in ground isolated versions (indicated with M1 suffix). All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.

The side connector Type 8703A... and top connector accelerometer Type 8705A... utilizes Kistler’s unique PiezoStar seismic element that provides both wide operating frequency and ultra low temperature coefficient of sensitivity of 0,004 %/°C.

The accelerometer family operates from –55 ... 165 °C and exhibits low thermal sensitivity low base strain and low transverse sensitivity minimizing measurement errors.

An internal Piezotron ® impedance converter circuit converts the charge developed in the PiezoStar seismic element during shock or vibration into a voltage output. In addition to the ultra-low thermal sensitivity, PiezoStar accelerometers provide excellent long-term stability and repeatability.

The accelerometer family is available in ground isolated versions (indicated with M1 suffix). All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8703A
Product Name Cryo & High Temperature Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3023A4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
View Details