Kistler Group Accelerometer 8702B

Description
The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear element design provides low transverse sensitivity along with an insensitivity to base strain and thermal transients. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel. An internal circuit Piezotron ® impedance converter provides a high signal level at low impedance output. Models identified with an M1 are ground isolated versions. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.
Datasheet
Description
The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear element design provides low transverse sensitivity along with an insensitivity to base strain and thermal transients. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel. An internal circuit Piezotron ® impedance converter provides a high signal level at low impedance output. Models identified with an M1 are ground isolated versions. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer - 8702B - Kistler Group
Novi, MI, United States
Accelerometer
8702B
Accelerometer 8702B
The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear element design provides low transverse sensitivity along with an insensitivity to base strain and thermal transients. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel. An internal circuit Piezotron ® impedance converter provides a high signal level at low impedance output. Models identified with an M1 are ground isolated versions. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.

The 8702B... side connector and 8704B... top connector accelerometer series use a unique shear mode sensing element made of stable quartz crystals. The quartz sensing elements afford excellent long-term stability that ensure repeatable, accurate measurements for many years. Additionally the shear element design provides low transverse sensitivity along with an insensitivity to base strain and thermal transients.

All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel. An internal circuit Piezotron ® impedance converter provides a high signal level at low impedance output.

Models identified with an M1 are ground isolated versions. All units are hermetically sealed and are constructed entirely of titanium or a combination of titanium and stainless steel.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8702B
Product Name Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20014450-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details
Submersible Triaxial Accelerometer - 3623A1T-10 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details