Kistler Group Vibration Standard Accelerometer 8080A050

Description
The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to the shaker lateral rotation (rocking motion). A beryllium mounting base, lapped optically flat, provides optimum coupling between Type 8080A050... and the test unit. Contained within the housing is a piezoelectric system consisting of a seismic mass preloaded to a PiezoStar element and miniature hybrid electronics. This combination yields a high level, low impedance voltage output signal proportional to the accelerating stimulus.
Datasheet
Description
The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to the shaker lateral rotation (rocking motion). A beryllium mounting base, lapped optically flat, provides optimum coupling between Type 8080A050... and the test unit. Contained within the housing is a piezoelectric system consisting of a seismic mass preloaded to a PiezoStar element and miniature hybrid electronics. This combination yields a high level, low impedance voltage output signal proportional to the accelerating stimulus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Standard Accelerometer - 8080A050 - Kistler Group
Novi, MI, United States
Vibration Standard Accelerometer
8080A050
Vibration Standard Accelerometer 8080A050
The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to the shaker lateral rotation (rocking motion). A beryllium mounting base, lapped optically flat, provides optimum coupling between Type 8080A050... and the test unit. Contained within the housing is a piezoelectric system consisting of a seismic mass preloaded to a PiezoStar element and miniature hybrid electronics. This combination yields a high level, low impedance voltage output signal proportional to the accelerating stimulus.

The Type 8080A050... accelerometer is Kistler’s most accurate and repeatable low impedance, back-to-back, vibration calibration standard. It features low base strain, long-term and thermal stability and high frequency response. Due to its unique shear design, it offers minimum sensitivity to the shaker lateral rotation (rocking motion). A beryllium mounting base, lapped optically flat, provides optimum coupling between Type 8080A050... and the test unit. Contained within the housing is a piezoelectric system consisting of a seismic mass preloaded to a PiezoStar element and miniature hybrid electronics. This combination yields a high level, low impedance voltage output signal proportional to the accelerating stimulus.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8080A050
Product Name Vibration Standard Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
High Temperature Accelerometer - 3220C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Center bolt mounting
View Details
Plug & Play Accelerometers - 10220332-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 70 g
Frequency Range 0.0 to 10000 Hz
View Details