Kistler Group Vibration Standard Accelerometer 8076K

Description
Type 8076K is a high precision laboratory accelerometer used primarily as a transfer standard for back-to-back calibrations. • High impedance charge mode • Quartz accuracy and stability • Rugged design • Low base strain sensitivity, and mass loading • Ground isolated
Datasheet
Description
Type 8076K is a high precision laboratory accelerometer used primarily as a transfer standard for back-to-back calibrations. • High impedance charge mode • Quartz accuracy and stability • Rugged design • Low base strain sensitivity, and mass loading • Ground isolated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Standard Accelerometer - 8076K - Kistler Group
Novi, MI, United States
Vibration Standard Accelerometer
8076K
Vibration Standard Accelerometer 8076K
Type 8076K is a high precision laboratory accelerometer used primarily as a transfer standard for back-to-back calibrations. • High impedance charge mode • Quartz accuracy and stability • Rugged design • Low base strain sensitivity, and mass loading • Ground isolated

Type 8076K is a high precision laboratory accelerometer used primarily as a transfer standard for back-to-back calibrations.

• High impedance charge mode

• Quartz accuracy and stability

• Rugged design

• Low base strain sensitivity, and mass loading

• Ground isolated

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Accelerometers
Product Number 8076K
Product Name Vibration Standard Accelerometer
Measurement Axes Single
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3333A7T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20011424-00 - TE Connectivity
Specs
Measurement Axes Triaxial
Acceleration 100 g
Frequency Range 2 to 15000 Hz
View Details