High precision accelerometer for shock and vibration measurements in laboratory applications. Primarily a reference accelerometer.
Type 8002K is a high precision accelerometer for shock and vibration measurements in laboratory applications. Its excellent performance is derived from an ultra-stable crystalline quartz sensing element.
• High impedance, charge mode
• Quartz stability and repeatability
• Wide operating temperature range
| Kistler Group | |
|---|---|
| Product Category | Shock and Impact Sensors |
| Product Number | 8002K |
| Product Name | Vibration Standard Accelerometer |
| Device Type | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Stud/Bolt |
| Sensor Technology | Piezoelectric |