Kipp, Inc. Metal One-Piece Pull Handles KPB-1392

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M6 x 1.0 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M6 x 1.0 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - KPB-1392 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
KPB-1392
Metal One-Piece Pull Handles KPB-1392
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M6 x 1.0 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M6 x 1.0 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KPB-1392
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1333-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 491 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Plastic Handle - AGR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red Bright / White; Black Matte
Handle Material Plastic
View Details