Kipp, Inc. Metal One-Piece Pull Handles KPB-1351

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .80 mounting holes.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .80 mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Metal One-Piece Pull Handles - KPB-1351 - Reid Supply
Norton Shores, MI, United States
Metal One-Piece Pull Handles
KPB-1351
Metal One-Piece Pull Handles KPB-1351
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .80 mounting holes.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Right Angle Pull Pull Handle is rear mounted with between M5 x .80 mounting holes.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KPB-1351
Product Name Metal One-Piece Pull Handles
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1301-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Balanced Handle - BA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Plastic
Material Description Crank: Glass-fiber Reinforced Polyamide; Hub: Steel (SUM24L); Cap: Polyamide Plastic; Handle: Polypropylene
Diameter 0.3150 to 0.4724 inches (8 to 12 mm)
View Details