Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.
. Thermoplastic Female Arch Pull Handle is lightweight Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KPB-1345 |
| Product Name | Female Arch One-Piece Handle |
| Colors / Finishes Available | Black |
| Handle Material | Plastic |
| Material Description | Thermoplastic |
| Height | 2.05 inches (51.99 mm) |