Kipp, Inc. Ball Ball Knob: 32 mm Diameter, M8 x 1.25 Threads, Threaded Insert KPB-1215

Description
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a dressed-up finished appearance.
Description
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a dressed-up finished appearance.

Suppliers

Company
Product
Description
Supplier Links
Ball Ball Knob: 32 mm Diameter, M8 x 1.25 Threads, Threaded Insert - KPB-1215 - Reid Supply
Norton Shores, MI, United States
Ball Ball Knob: 32 mm Diameter, M8 x 1.25 Threads, Threaded Insert
KPB-1215
Ball Ball Knob: 32 mm Diameter, M8 x 1.25 Threads, Threaded Insert KPB-1215
Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand. Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a dressed-up finished appearance.

Ball knobs can be used to simply grip an appliance or provide ergonomic clamping pressure in a variety of ways. Ball knobs are commonly found on machine tools, jigs, fixtures, and control levers, or used as replacement parts to have on hand.
Our ball knobs come in a variety of shapes and materials from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp.
Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after.


. Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a dressed-up finished appearance.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number KPB-1215
Product Name Ball Ball Knob: 32 mm Diameter, M8 x 1.25 Threads, Threaded Insert
Knob Type Ball
Colors / Finishes Available Black
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Clamping Knobs - 7027636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details