Kipp, Inc. Cup & Hook Magnet KMAG-9

Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 16 ±0.15 mm. M3 internal thread. Magnet height 4.5 mm, not including threads. Overall height 11.5 mm. Magnetic force 18 N.
Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 16 ±0.15 mm. M3 internal thread. Magnet height 4.5 mm, not including threads. Overall height 11.5 mm. Magnetic force 18 N.

Suppliers

Company
Product
Description
Supplier Links
Cup & Hook Magnet - KMAG-9 - Reid Supply
Norton Shores, MI, United States
Cup & Hook Magnet
KMAG-9
Cup & Hook Magnet KMAG-9
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 16 ±0.15 mm. M3 internal thread. Magnet height 4.5 mm, not including threads. Overall height 11.5 mm. Magnetic force 18 N.

Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses.


. Magnet with metric threaded connection. Shallow pot with hard ferrite core. Steel jacket, zinc plated. Max. temperature 200°C. Overall diameter, 16 ±0.15 mm. M3 internal thread. Magnet height 4.5 mm, not including threads. Overall height 11.5 mm. Magnetic force 18 N.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number KMAG-9
Product Name Cup & Hook Magnet
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite (Ceramic) Magnet - Ferrite - Essen Magnetics Pty Ltd
Specs
Industrial Magnets Bulk Magnet Materials
Material Ferrite
Manufacturing Method Sintered
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details