Kipp, Inc. Cup & Hook Magnet KMAG-49

Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 20 ±0.15 mm. M6 external thread. Magnet height 6 mm, not including threads. Overall height 16 mm. Magnetic force 140 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.
Description
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 20 ±0.15 mm. M6 external thread. Magnet height 6 mm, not including threads. Overall height 16 mm. Magnetic force 140 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Suppliers

Company
Product
Description
Supplier Links
Cup & Hook Magnet - KMAG-49 - Reid Supply
Norton Shores, MI, United States
Cup & Hook Magnet
KMAG-49
Cup & Hook Magnet KMAG-49
Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses. . Magnet with metric threaded connection. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 20 ±0.15 mm. M6 external thread. Magnet height 6 mm, not including threads. Overall height 16 mm. Magnetic force 140 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Cup & Hook Magnets are low profile magnets that are ideal for holding steel doors, hanging signs and lights, mounting antennas, retrieving steel items from tanks, vats, bins and lakes, holding traps in place and many other industrial uses.


. Magnet with metric threaded connection. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 20 ±0.15 mm. M6 external thread. Magnet height 6 mm, not including threads. Overall height 16 mm. Magnetic force 140 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number KMAG-49
Product Name Cup & Hook Magnet
Industrial Magnets Individual Magnets
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Couplings -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Precision Thin Magnetic Alloys - Arnokrome® - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Iron-Chromium-Cobalt; Iron & Chromium, Iron & Manganese
Hc 300 Oersted
View Details