Kipp, Inc. Disc & Cylindrical Magnet KMAG-34

Description
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric diameter. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 32 ±0.20 mm. Magnet height 7 mm. Magnetic force 350 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.
Description
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric diameter. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 32 ±0.20 mm. Magnet height 7 mm. Magnetic force 350 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Suppliers

Company
Product
Description
Supplier Links
Disc & Cylindrical Magnet - KMAG-34 - Reid Supply
Norton Shores, MI, United States
Disc & Cylindrical Magnet
KMAG-34
Disc & Cylindrical Magnet KMAG-34
Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc. . Magnet with metric diameter. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 32 ±0.20 mm. Magnet height 7 mm. Magnetic force 350 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Reid Supply offers disc and cylindrical magnets primarily in Neodymium, Alnico and Ceramic models. Neodymium magnets are powerful, yet compact. Alnico magnets are ideal for high heat applications and cermanic magnets are generally the most economical. Applications are abundant: fixtures, jigs, panel mounts, end of retrieving tools, catches/latches, linear actuators, sensing, gyroscopes, flow meters, pacemakers, etc.


. Magnet with metric diameter. Shallow pot with NdFeB core. Steel jacket, zinc plated. Max. temperature 80°C. Overall diameter, 32 ±0.20 mm. Magnet height 7 mm. Magnetic force 350 N. Shielded system. Neodymium permanent magnetic material provides 10-20% higher magnetic force compared to samarium-cobalt magnets.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Magnets
Product Number KMAG-34
Product Name Disc & Cylindrical Magnet
Industrial Magnets Individual Magnets
Operating Temperature 176 F (80 C)
Holding Force 78.68 lbs (35.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Holding Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Rare-Earth Magnet
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Grain Boundary Diffusion Neodymium Iron Boron Magnets -  - Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials
Material Neodymium Iron Boron
Manufacturing Method Sintered
View Details