Kipp, Inc. Metal Swivel Base Stud Mount Leveling Foot KLH-35H

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . NOVOnox 316L Stainless Steel Leveling Foot For Hygienic Area. M16 Thread. Load Rating 25kN.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . NOVOnox 316L Stainless Steel Leveling Foot For Hygienic Area. M16 Thread. Load Rating 25kN.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot - KLH-35H - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot
KLH-35H
Metal Swivel Base Stud Mount Leveling Foot KLH-35H
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . NOVOnox 316L Stainless Steel Leveling Foot For Hygienic Area. M16 Thread. Load Rating 25kN.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. NOVOnox 316L Stainless Steel Leveling Foot For Hygienic Area. M16 Thread. Load Rating 25kN.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number KLH-35H
Product Name Metal Swivel Base Stud Mount Leveling Foot
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Solo Unitized Center Bolt Mount, 425lbs Nominal Load Rating, 0.02in. Nominal Deflection Rating, 1.5in. Diameter. Material: Natural Rubber. - A10Z42-5000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 2.18 inch (55.37 mm)
View Details
ULTRA HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-TRSB-52-300 - SDY-TRSB-52-300 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details