Kipp, Inc. Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore KHV-40

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore - KHV-40 - Reid Supply
Norton Shores, MI, United States
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore
KHV-40
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore KHV-40
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Black Two-Spoke Control Hand Wheel with Bore hub is impact resistant and made of durable Aluminium.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number KHV-40
Product Name Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Solid Square Handwheel - ASH - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Aluminum
View Details
Aluminum Angular Spoked Handwheels - 22354 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Hand Wheels - 1612004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Handle Foldaway; Fold Down
Outside Diameter 3.94 inch (100 mm)
View Details
Aluminum Knurled Handwheel - HAK-40-R8-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 0.8661 inch (22 mm)
Height 0.9843 inch (25 mm)
View Details