Kipp, Inc. Low-Profile Clamping Levers KHE-80

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M12 x 1.75 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M12 x 1.75 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-80 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-80
Low-Profile Clamping Levers KHE-80
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M12 x 1.75 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a M12 x 1.75 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-80
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 1.4 inches (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handle - FKF-SUS,FKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Electropolished Finish / Chrome Plated Finish
Features Locking/Latching
View Details
T-Handle for SBS ® 50 and SBS ® 75X - 113899P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
Handle Material Plastic
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Round Aluminum Instrumentation Handle - 521 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers