Kipp, Inc. Low-Profile Clamping Levers KHE-78

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M10 x 1.50 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M10 x 1.50 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-78 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-78
Low-Profile Clamping Levers KHE-78
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a M10 x 1.50 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a M10 x 1.50 Threaded Hole. The strong 1.61 in diameter body and offset 4.52 in arm are made of stainless steel with a Plastic ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-78
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 1.4 inches (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1273-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 9116 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Stainless Steel Equipment Handle - SRH4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details