Kipp, Inc. Low-Profile Clamping Levers KHE-6

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded Hole. The strong 1.61 in diameter body and straight 4.520 in arm are made of stainless steel with a Plastic ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded Hole. The strong 1.61 in diameter body and straight 4.520 in arm are made of stainless steel with a Plastic ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - KHE-6 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
KHE-6
Low-Profile Clamping Levers KHE-6
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a 3/8-16 Threaded Hole. The strong 1.61 in diameter body and straight 4.520 in arm are made of stainless steel with a Plastic ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a 3/8-16 Threaded Hole. The strong 1.61 in diameter body and straight 4.520 in arm are made of stainless steel with a Plastic ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHE-6
Product Name Low-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Height 0.5300 inches (13.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1322-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Front
View Details
3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers
Stainless Steel Equipment Handle - SRH4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Stainless Steel (SUS303)
View Details