Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.
. Male Low-Profile Clamping Lever has a 1/2-13 Threaded Stud. The strong 1.61 in diameter body and 4.530 in offset arm provide good leverage.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KHE-58 |
| Product Name | Low-Profile Clamping Levers |
| Colors / Finishes Available | Black |
| Handle Material | Metal; Plastic |
| Material Description | Steel |
| Height | 0.5300 inches (13.46 mm) |