Kipp, Inc. High-Profile Clamping Levers KHC-630

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-630 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-630
High-Profile Clamping Levers KHC-630
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-630
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34327 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Carrying Handles - 2375786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.54 inches (39 mm)
View Details
EDGE PULL - DSI-360-64 - DSI-360-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details