Kipp, Inc. High-Profile Clamping Levers KHC-436

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-436 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-436
High-Profile Clamping Levers KHC-436
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-436
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Height 3.19 inches (81.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Pull Handle - EFPHW - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Oval Aluminum Handle - 7187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers