Kipp, Inc. High-Profile Clamping Levers KHC-240

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.5 mm long handle.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.5 mm long handle.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - KHC-240 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
KHC-240
High-Profile Clamping Levers KHC-240
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This clamping lever has finish and Phenolic knob, with a 134.5 mm long handle.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This clamping lever has finish and Phenolic knob, with a 134.5 mm long handle.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KHC-240
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1327-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw, Bolt
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
Oval Aluminum Handle - 547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Ergostyle Bridge Handle - EAG - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details