Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Red Plastic Notched Female Clamping Handle has a M4 Threaded Insert for mounting onto male threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KHA-3667 |
| Product Name | Female Clamping Handle |
| Colors / Finishes Available | Red |
| Handle Material | Plastic |
| Material Description | Plastic |
| Height | 1.18 inches (30 mm) |