Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. Black Teardrop Male Clamping Handle has a 1.57 in radius Teardrop Design handle for mounting onto female threaded applications that require an adjustable clamping action.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KHA-180 |
| Product Name | Teardrop Male Clamping Handle |
| Colors / Finishes Available | Black |
| Handle Material | Metal |
| Material Description | Zinc |
| Height | 1.22 inches (30.99 mm) |