Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.
. NOVOnox 316L Stainless Steel Adjustable Handle For Hygienic Area. External M12 Thread. Thread Length 25 mm.
| Reid Supply | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | KH-175H |
| Product Name | Teardrop Male Clamping Handle |
| Colors / Finishes Available | Polished |
| Handle Material | Metal |
| Material Description | 316L Stainless Steel |
| Height | 3.03 inches (76.99 mm) |