Kipp, Inc. Teardrop Male Clamping Handle KCFI-1285

Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread
Description
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Suppliers

Company
Product
Description
Supplier Links
Teardrop Male Clamping Handle - KCFI-1285 - Reid Supply
Norton Shores, MI, United States
Teardrop Male Clamping Handle
KCFI-1285
Teardrop Male Clamping Handle KCFI-1285
Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment. . Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Designed in unique shapes for maximum comfort and secure grip, clamping knobs provide good leverage and secure fastening for applications that require quick and frequent adjustment.


. Clamping force can be increased by up to 75% compared to standard clamping levers. M10 X 20 mm Thread

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number KCFI-1285
Product Name Teardrop Male Clamping Handle
Colors / Finishes Available Red
Handle Material Plastic
Material Description Plastic
Height 3 inches (76.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handles - 40511 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Satin Finish
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 7147 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
View Details
3 suppliers
Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
NBG Assembly housing - NBG - NBG311/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details