Kipp, Inc. Vertical Manual Hold Down Clamp KC-420

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 265.5 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 5500 N of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 265.5 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 5500 N of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - KC-420 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
KC-420
Vertical Manual Hold Down Clamp KC-420
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 265.5 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 5500 N of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 265.5 mmH x 173.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 5500 N of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-420
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

112 LB CAP T-Handle Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70026-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400032 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.4370 to 0.5157 inch (11.1 to 13.1 mm)
View Details