Kipp, Inc. Vertical Manual Hold Down Clamp KC-410

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 200.3 mmH x 107.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 2800 N of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 200.3 mmH x 107.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 2800 N of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - KC-410 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
KC-410
Vertical Manual Hold Down Clamp KC-410
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 200.3 mmH x 107.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 2800 N of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 200.3 mmH x 107.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Straight base providing 2800 N of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-410
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

160 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70141 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 2.36 inch (0.0 to 60 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
Clamps - 254737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Push pull toggle clamp
Body Material Steel; Mild Steel
Capacity / Jaw Opening 3.54 inch (90 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details