Kipp, Inc. Vertical Manual Hold Down Clamp KC-360

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 230.5 mmH x 153.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 4500 N of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 230.5 mmH x 153.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 4500 N of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - KC-360 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
KC-360
Vertical Manual Hold Down Clamp KC-360
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 230.5 mmH x 153.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 4500 N of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 230.5 mmH x 153.0 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 4500 N of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-360
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

600 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70011 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 2726486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Horizontal Plate Clamps CH WLL ton 2 - 502100200502790 - Certex UK
Specs
Clamping Width 0.7874 to 1.97 inch (20 to 50 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400012 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1142 to 0.1457 inch (2.9 to 3.7 mm)
View Details