Kipp, Inc. Vertical Manual Hold Down Clamp KC-300

Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 108.5 mmH x 66.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 1050 N of holding force while saving work space.
Description
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 108.5 mmH x 66.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 1050 N of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Vertical Manual Hold Down Clamp - KC-300 - Reid Supply
Norton Shores, MI, United States
Vertical Manual Hold Down Clamp
KC-300
Vertical Manual Hold Down Clamp KC-300
Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 108.5 mmH x 66.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 1050 N of holding force while saving work space.

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion.


. 108.5 mmH x 66.5 mmL Vertical Manual Hold Down Clamp has a Slotted and Flanged base providing 1050 N of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-300
Product Name Vertical Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Magnesium
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
100 LB CAP Straight Line Action Toggle Clamps - 70042 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.1012 lbs (0.0459 kg)
View Details
Vertical Plate Clamps 92 Series WLL ton 3 - 502100300322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
VA1200 Series Heavy Duty Toggle Clamp - VA1200/S - Monroe Engineering
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Actuation Manual
View Details