Kipp, Inc. Manual Hold Down Clamp KC-265

Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.
Description
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Suppliers

Company
Product
Description
Supplier Links
Manual Hold Down Clamp - KC-265 - Reid Supply
Norton Shores, MI, United States
Manual Hold Down Clamp
KC-265
Manual Hold Down Clamp KC-265
Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 128.4 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity.


. 128.4 mmH x 321.3 mmL Horizontal Manual Hold Down Clamp has a Slotted and Straight base providing of holding force while saving work space.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number KC-265
Product Name Manual Hold Down Clamp
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70003 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501502794 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Clamps - 2726508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Cast Zinc
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Beam Clamp - BH-500-10 - Appleton Electric
Appleton Electric
Specs
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details